Murata Electronics Resonators CSTNE18M4V53C000R0

Description
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18267-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18267-2-ND
Resonators 490-18267-2-ND
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-18267-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18267-1-ND
Resonators 490-18267-1-ND
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-18267-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18267-6-ND
Resonators 490-18267-6-ND
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 18.4320MHZ 15PF SMD

CERAMIC RES 18.4320MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18267-2-ND CSTNE18M4V53C000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-240-6-47B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 437 MHz
View Details