Murata Electronics Ceramic Resonators CSTNE16M0V51Z000R0

Description
Murata CSTNE16M0V51Z000R0
Request a Quote Datasheet
Description
Murata CSTNE16M0V51Z000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763687
Ceramic Resonators 2763687
Murata CSTNE16M0V51Z000R0

Murata CSTNE16M0V51Z000R0

Supplier's Site
Ceramic Resonators - 2763687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763687P
Ceramic Resonators 2763687P
Murata CSTNE16M0V51Z000R0

Murata CSTNE16M0V51Z000R0

Supplier's Site
Ceramic Resonators - 2763686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763686
Ceramic Resonators 2763686
Murata CSTNE16M0V51Z000R0

Murata CSTNE16M0V51Z000R0

Supplier's Site
Resonators - 490-CSTNE16M0V51Z000R0CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE16M0V51Z000R0TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTNE16M0V51Z000R0DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RESONATOR 1 3-PIN SURFAC

CERAMIC RESONATOR 1 3-PIN SURFAC

Buy Now Datasheet
CERAMIC RESONATOR 1 3-PIN SURFAC

CERAMIC RESONATOR 1 3-PIN SURFAC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators
Product Number 2763687 490-CSTNE16M0V51Z000R0CT-ND CSTNE16M0V51Z000R0
Product Name Ceramic Resonators Resonators Resonators
Features / Standards RoHS Built-in Capacitor
Frequency 16 MHz 16 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Surface Mount Crystals - ECS-80-8-33Q-ADS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 480 MHz
View Details