Murata Electronics Resonators CSTNE12M2GH5L000R0

Description
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18264-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18264-2-ND
Resonators 490-18264-2-ND
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18264-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18264-1-ND
Resonators 490-18264-1-ND
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-18264-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18264-6-ND
Resonators 490-18264-6-ND
12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

12.288MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% -40°C ~ 85°C Surface Mount

Buy Now Datasheet
CERAMIC RES 12.2880MHZ 33PF SMD

CERAMIC RES 12.2880MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18264-2-ND CSTNE12M2GH5L000R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1314559-EXS00AC-S14517 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details