ECS Inc. International Resonators ZTT-3.58MG

Description
3.58MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X901-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X901-ND
Resonators X901-ND
3.58MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

3.58MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTT-3.58MG
CERAMIC RES 3.5800MHZ 30PF T/H

CERAMIC RES 3.5800MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X901-ND ZTT-3.58MG
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABLS3 MHz Crystal - ABLS3-16.000MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 30 ppm
View Details
6 suppliers