Murata Electronics Resonators CSTLS8M00G56Z-B0

Description
8MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18261-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18261-ND
Resonators 490-18261-ND
8MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 47pF -0.6, +0.2% -40°C ~ 125°C Through Hole

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 47PF T/H

CERAMIC RES 8.0000MHZ 47PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18261-ND CSTLS8M00G56Z-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Frequency Stability -0.6000 to ? ppm -0.6000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - XC1805TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ABM3B MHz Crystal - ABM3B-27.120MHZ-10-D2H-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
Frequency Stability 35 ppm
View Details
5 suppliers