ECS Inc. International Surface Mount Crystals ECS-.327-12.5-13FLX-C

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2X6-FLX is a surface mount tuning fork crystal rated for 32.768 kHz, with a load capacitance of 12.5 pF, an equivalent series resistance of 50 kΩ, and a drive level of 1.0 μW. It operates from -40°C to +85°C and has a frequency tolerance of ±20 ppm at +25°C. The component has a shunt capacitance of 1.35 pF, a Q factor of 70 k, and an aging rate of ±5 ppm over the first year at +25°C. It is rated MSL 1 with a Sn/Cu lead finish, is RoHS compliant, and uses a suggested solder profile with a peak temperature of +260°C for up to 10 seconds. The package dimensions and land pattern are defined for SMD mounting.

Datasheet Summary
Powered by GS/AI

The ECS-2X6-FLX is a surface mount tuning fork crystal rated for 32.768 kHz, with a load capacitance of 12.5 pF, an equivalent series resistance of 50 kΩ, and a drive level of 1.0 μW. It operates from -40°C to +85°C and has a frequency tolerance of ±20 ppm at +25°C. The component has a shunt capacitance of 1.35 pF, a Q factor of 70 k, and an aging rate of ±5 ppm over the first year at +25°C. It is rated MSL 1 with a Sn/Cu lead finish, is RoHS compliant, and uses a suggested solder profile with a peak temperature of +260°C for up to 10 seconds. The package dimensions and land pattern are defined for SMD mounting.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-12.5-13FLX-C - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-12.5-13FLX-C
Surface Mount Crystals ECS-.327-12.5-13FLX-C
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328331-ECS-.327-12.5-13FLX-C - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328331-ECS-.327-12.5-13FLX-C
Crystals, Oscillators, Resonators - Crystals 1328331-ECS-.327-12.5-13FLX-C
Manufacturer: ECS Inc. Win Source Part Number: 1328331-ECS-.327-12. 5-13FLX-C Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Size / Dimension: 0.079" Dia x 0.240" L (2.00mm x 6.10mm) Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: Surface Mount Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±10ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Temperature Range - Operating: -40°C ~ 85°C Case / Package: Cylindrical Can, Radial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: XC1911TR,XC1911CT,EC S.32712.513FLXC,XC19 11DKR RoHS Status: ROHS3 Compliant

Manufacturer: ECS Inc.
Win Source Part Number: 1328331-ECS-.327-12.5-13FLX-C
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Size / Dimension: 0.079" Dia x 0.240" L (2.00mm x 6.10mm)
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Cylindrical Can, Radial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: XC1911TR,XC1911CT,ECS.32712.513FLXC,XC1911DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystals - XC1911CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1911CT-ND
Crystals XC1911CT-ND
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - XC1911DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals - XC1911TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1911TR-ND
Crystals XC1911TR-ND
32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±10ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International - 26AJ5789 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International
26AJ5789
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International 26AJ5789
CRYSTAL, 32.768KHZ, 12.5PF, 6.1X2MM DIA ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 12.5PF, 6.1X2MM DIA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International - 60AJ3650 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International
60AJ3650
Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International 60AJ3650
CRYSTAL, 32.768KHZ, 12.5PF, 6.1X2MM DIA ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 12.5PF, 6.1X2MM DIA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-.327-12.5-13FLX-C 1328331-ECS-.327-12.5-13FLX-C XC1911CT-ND 26AJ5789
Product Name Surface Mount Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 32.768Khz, 12.5Pf, 6.1X2Mm Dia Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; Cylindrical Can, Radial Surface Mount; Cylindrical Can, Radial
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-500-10-33-RTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
5 suppliers
Surface Mount Oscillators - ECS-2018-240-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Through Hole Oscillators - ECS-100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
Oscillators - XC235-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details