Murata Power Solutions Resonators CSTLS7M20G53-A0

Description
7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-12587-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-12587-1-ND
Resonators 490-12587-1-ND
7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-12587-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-12587-3-ND
Resonators 490-12587-3-ND
7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Leaded Resonator; Frequency Murata - 70AC3735 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3735
Leaded Resonator; Frequency Murata 70AC3735
LEADED RESONATOR; Frequency:7.2MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:7.2MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 7.2000MHZ 15PF T/H

CERAMIC RES 7.2000MHZ 15PF T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-12587-1-ND 70AC3735 CSTLS7M20G53-A0
Product Name Resonators Leaded Resonator; Frequency Murata Resonators
Resonator Type Ceramic RC Resonator Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details