Murata Electronics
Resonators
CSTLS7M00G56-B0
Description
Resonator Through Hole
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTLS7M00G56-B0-ND |
CSTLS7M00G56-B0 |
|
Product Name
|
Resonators |
Resonators |
|
Resonator Type
|
Ceramic
|
Ceramic
|
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
|
Features / Standards
|
Lead-Free; Built-in Capacitor
|
|
|
Frequency Stability
|
-0.4000 to ? ppm
|
-0.4000 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Features / Standards
RoHS
Frequency
4 MHz
View Details
2 suppliers
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
View Details
Resonator Type
MHz Crystal
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Frequency
8 MHz
View Details
2 suppliers