Murata Electronics Resonators CSTLS6M29G53-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS6M29G53-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number CSTLS6M29G53-B0-ND CSTLS6M29G53-B0
Product Name Resonators Resonators
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3100 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1082831-NT3225SA-19.2M-DJA3002B - Win Source Electronics
Specs
Resonator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
View Details