MURATA ELECTRONICS
CSTLS6M25G56-A0 -- RESONATORS
Murata Electronics
Resonators
CSTLS6M25G56-A0
-
Acme Chip Technology Co., Limited
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTLS6M25G56-A0 |
|
Product Name
|
Resonators |
|
Resonator Type
|
Ceramic
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Frequency Stability
10 ppm
View Details
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Resonator Type
SAW
Package / Form Factor
Surface Mount; 3.0×3.0×1.25mm
Features / Standards
RoHS; Lead-Free
View Details