Murata Power Solutions Ceramic Resonators CSTLS6M00G53B0

Description
Murata CSTLS6M00G53B0 Ceramic Resonator
Request a Quote
Description
Murata CSTLS6M00G53B0 Ceramic Resonator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 5266097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
5266097
Ceramic Resonators 5266097
Murata CSTLS6M00G53B0 Ceramic Resonator

Murata CSTLS6M00G53B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 5266097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
5266097P
Ceramic Resonators 5266097P
Murata CSTLS6M00G53B0 Ceramic Resonator

Murata CSTLS6M00G53B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1669705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1669705
Ceramic Resonators 1669705
Murata CSTLS6M00G53B0 Ceramic Resonator

Murata CSTLS6M00G53B0 Ceramic Resonator

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Resonators Resonators
Product Number 5266097 5266097P
Product Name Ceramic Resonators Ceramic Resonators
Package / Form Factor Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-.327-7-1210-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8 MHz Crystal - ABM8-27.000MHZ-20-B1U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
5 suppliers