Murata Electronics Resonators CSTLS5M00G53-B0

Description
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1210-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1210-ND
Resonators 490-1210-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 5.0000MHZ 15PF T/H

CERAMIC RES 5.0000MHZ 15PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-1210-ND CSTLS5M00G53-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR1-8.00-A-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details