Murata Electronics Resonators CSTLS4M50G56-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS4M50G56-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS4M50G56-B0-ND CSTLS4M50G56-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Frequency Stability -0.4000 to ? ppm -0.4000 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 suppliers
32.768KHz Tuning Fork Crystal - SMLF-3215 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 1.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonator (1-Port) - Q30 1-port (3.0mm x 3.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details