Murata Electronics Resonators CSTLS4M43G53-B0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS4M43G53-B0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number CSTLS4M43G53-B0-ND CSTLS4M43G53-B0
Product Name Resonators Resonators
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 to 50 MHz
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
AMPM XO (Standard) MEMS - AMPMEFB-2.0800T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.08 MHz
Frequency Stability 25 ppm
View Details
2 suppliers