ECS Inc. International Surface Mount Crystals ECS-.327-6-34S-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-34S is a surface mount tuning fork crystal designed for low-power RTC applications, operating from -40°C to +125°C with a frequency of 32.768 kHz and a load capacitance of 6 pF. It features a 3.2 x 1.5 x 0.9 mm ceramic package, 70 kΩ equivalent series resistance, and a drive level of 0.1 to 1.0 μW. The part complies with RoHS 2011/65/EU and REACH standards, supports MSL 1 soldering with a peak temperature of +260°C for 10 seconds, and has an aging rate of ±3 ppm in the first year at +25°C.

Datasheet Summary
Powered by GS/AI

The ECX-34S is a surface mount tuning fork crystal designed for low-power RTC applications, operating from -40°C to +125°C with a frequency of 32.768 kHz and a load capacitance of 6 pF. It features a 3.2 x 1.5 x 0.9 mm ceramic package, 70 kΩ equivalent series resistance, and a drive level of 0.1 to 1.0 μW. The part complies with RoHS 2011/65/EU and REACH standards, supports MSL 1 soldering with a peak temperature of +260°C for 10 seconds, and has an aging rate of ±3 ppm in the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-6-34S-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-6-34S-TR
Surface Mount Crystals ECS-.327-6-34S-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystal Units - 301301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
301301
Crystal Units 301301
ECS Inc International ECS-.327-6-34S-TR

ECS Inc International ECS-.327-6-34S-TR

Supplier's Site
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators -Crystals Series: ECX-34S Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Crystals
Series: ECX-34S
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-6-34S-TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-6-34S-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-.327-6-34S-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 6pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal - 226-ECS-.327-6-34S-TR - Utmel Electronic Limited
Hong Kong, China
ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal
226-ECS-.327-6-34S-TR
ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal 226-ECS-.327-6-34S-TR
ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal

ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal

Supplier's Site

Technical Specifications

  ECS Inc. International RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ECS-.327-6-34S-TR 301301 50-ECS-.327-6-34S-TR-ND 226-ECS-.327-6-34S-TR
Product Name Surface Mount Crystals Crystal Units Crystals, Oscillators, Resonators -Crystals Crystals ECX-34S Series 32.768 kHz ±20 ppm 6 pF -40 to +125 °C SMT Tuning Fork Crystal
Package / Form Factor Surface Mount Ceramic package 2-SMD, No Lead Surface Mount; 2-SMD, No Lead
Features / Standards RoHS RoHS Lead-Free
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 6 pF 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Crystals, Oscillators, Resonators - Crystals - 1154324-ECS-18-32-1 - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor HC-49/U
Frequency 1.84 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-160-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-2033-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers