Murata Power Solutions Ceramic Resonators CSTLS4M19G53B0

Description
Murata CSTLS4M19G53B0 Ceramic Resonator
Request a Quote
Description
Murata CSTLS4M19G53B0 Ceramic Resonator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 5266075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
5266075
Ceramic Resonators 5266075
Murata CSTLS4M19G53B0 Ceramic Resonator

Murata CSTLS4M19G53B0 Ceramic Resonator

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resonators
Product Number 5266075
Product Name Ceramic Resonators
Package / Form Factor Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
ABLS MHz Crystal - ABLS-12.000MHZ-20-B-3-H-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 35 ppm
View Details
6 suppliers