4MHz Ceramic Resonator Built in Capacitor 15pF -0.4, +0.2% 30 Ohms -40°C ~ 125°C Through Hole
4.0MHZ CERAMIC RESONATOR (CERALO
4.0MHZ CERAMIC RESONATOR (CERALO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 490-CSTLS4M00G53Z-A0TB-ND | CSTLS4M00G53Z-A0 |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Through Hole; Radial - 3 Lead, 2.50mm Pitch | Through Hole |
| Features / Standards | Built-in Capacitor | |
| Frequency Stability | -0.4000 to ? ppm | -0.4000 ppm |