Murata Power Solutions Resonators CSTLS4M00G53-B0

Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1208-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1208-ND
Resonators 490-1208-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - CSTLS4M00G53-B0 - 1163614-CSTLS4M00G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTLS4M00G53-B0
1163614-CSTLS4M00G53-B0
Resonators - CSTLS4M00G53-B0 1163614-CSTLS4M00G53-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163614-CSTLS4M00G53 -B0 Series: CERALOCK CSTLS Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Features: Built in Capacitor Package: Radial - 3 Lead, 2.50mm Pitch Capacitance: 15pF Impedance: 30 Ohm Frequency: 4MHz Height: 0.236" (6.00mm) Size: 0.315" L x 0.118" W (8.00mm x 3.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): AWSCR-4.00MRA-T; AWCR-4.00RS-C15-A; AWCR-4.00RS-C15; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163614-CSTLS4M00G53-B0
Series: CERALOCK CSTLS
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Features: Built in Capacitor
Package: Radial - 3 Lead, 2.50mm Pitch
Capacitance: 15pF
Impedance: 30 Ohm
Frequency: 4MHz
Height: 0.236" (6.00mm)
Size: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): AWSCR-4.00MRA-T; AWCR-4.00RS-C15-A; AWCR-4.00RS-C15;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata - 87X8664 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata
87X8664
Resonator, Ceramic, 4Mhz, Thd; Frequency Murata 87X8664
RESONATOR, CERAMIC, 4MHZ, THD; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

RESONATOR, CERAMIC, 4MHZ, THD; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 15PF T/H

CERAMIC RES 4.0000MHZ 15PF T/H

Supplier's Site
CERAMIC RES 4.0000MHZ 15PF T/H

CERAMIC RES 4.0000MHZ 15PF T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-1208-ND 1163614-CSTLS4M00G53-B0 87X8664 CSTLS4M00G53-B0 CSTLS4M00G53-B0
Product Name Resonators Resonators - CSTLS4M00G53-B0 Resonator, Ceramic, 4Mhz, Thd; Frequency Murata Resonators Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic; RC Resonator Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
AOCJY2 VCOCXO Crystal - AOCJY2-12.800MHZ - Abracon, LLC
Specs
Package / Form Factor Through Hole
Features / Standards RoHS
Frequency 12.8 MHz
View Details
2 suppliers