Murata Power Solutions Leaded Resonator; Frequency Murata CSTLS3M68G56-B0

Description
LEADED RESONATOR; Frequency:3.686MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
LEADED RESONATOR; Frequency:3.686MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resonator; Frequency Murata - 70AC3724 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3724
Leaded Resonator; Frequency Murata 70AC3724
LEADED RESONATOR; Frequency:3.686MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:3.686MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 3.6800MHZ 47PF T/H

CERAMIC RES 3.6800MHZ 47PF T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 70AC3724 CSTLS3M68G56-B0
Product Name Leaded Resonator; Frequency Murata Resonators
Resonator Type RC Resonator Ceramic
Features / Standards RoHS
Frequency 3.69 MHz 3.68 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTA-2.44MG-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details