Murata Electronics Resonators CSTLS33M0X51-A0

Description
33.333MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
33.333MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS33M0X51-A0TB-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole

33.333MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 40 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-CSTLS33M0X51-A0CT-ND - DigiKey
Thief River Falls, MN, United States
33.333MHZ CERAMIC RESONATOR (CER

33.333MHZ CERAMIC RESONATOR (CER

Buy Now Datasheet
33.333MHZ CERAMIC RESONATOR (CER

33.333MHZ CERAMIC RESONATOR (CER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS33M0X51-A0TB-ND CSTLS33M0X51-A0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR2-3150-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details