ECS Inc. International Resonators ZTA-8.00MT

Description
8MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X914-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X914-ND
Resonators X914-ND
8MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

8MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTA-8.00MT
CERAMIC RES 8.0000MHZ T/H

CERAMIC RES 8.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X914-ND ZTA-8.00MT
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3225MVQ-240-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ASCO XO (Standard) Crystal - ASCO-25.000MHZ-EK-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 30 ppm
View Details
4 suppliers