Murata Electronics Resonators CSTLS32M0X51-A0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS32M0X51-A0CT-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
Resonators - 490-CSTLS32M0X51-A0TB-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS32M0X51-A0CT-ND CSTLS32M0X51-A0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC751TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details