ECS Inc. International Resonators ZTA-2.00MG

Description
2MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
2MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - XC1914-ND - DigiKey
Thief River Falls, MN, United States
Resonators
XC1914-ND
Resonators XC1914-ND
2MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole

2MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTA-2.00MG
CERAMIC RES 2.0000MHZ T/H

CERAMIC RES 2.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number XC1914-ND ZTA-2.00MG
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonators - ECS-SDR2-3150-TR - ECS Inc. International
Specs
Resonator Type SAW
Frequency 315 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 980 MHz
View Details