Murata Electronics
Resonators
CSTLS30M0X51-A0
Description
Resonator Through Hole
-
DigiKey
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Through Hole
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTLS30M0X51-A0TB-ND |
CSTLS30M0X51-A0 |
|
Product Name
|
Resonators |
Resonators |
|
Resonator Type
|
Ceramic
|
Ceramic
|
|
Package / Form Factor
|
Through Hole; Radial - 3 Lead, 2.50mm Pitch
|
Through Hole
|
|
Features / Standards
|
Lead-Free; Built-in Capacitor
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
32 MHz
View Details
3 suppliers
MMD Components / Monitor Quartztek
Resonator Type
Ceramic
Package / Form Factor
Through Hole
Features / Standards
Built-in Capacitor
View Details