Murata Electronics Resonators CSTLS25M0X51-A0

Description
25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTLS25M0X51-A0TB-ND - DigiKey
Thief River Falls, MN, United States
25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

25MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-CSTLS25M0X51-A0CT-ND - DigiKey
Thief River Falls, MN, United States
25.0MHZ CERAMIC RESONATOR (CERAL

25.0MHZ CERAMIC RESONATOR (CERAL

Buy Now Datasheet
25.0MHZ CERAMIC RESONATOR (CERAL

25.0MHZ CERAMIC RESONATOR (CERAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-CSTLS25M0X51-A0TB-ND CSTLS25M0X51-A0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECS-3953M-666-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details