MMD Components / Monitor Quartztek MSR Series One-Port SAW Resonators MSR 300A

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rancho Santa Margarita, CA, USA
MSR Series One-Port SAW Resonators
MSR 300A
MSR Series One-Port SAW Resonators MSR 300A
Datasheet

Technical Specifications

  MMD Components / Monitor Quartztek
Product Category Resonators
Product Number MSR 300A
Product Name MSR Series One-Port SAW Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-240-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Ceramic Resonator - 117-ZTACR 117-ZTTCR - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type Ceramic
Package / Form Factor 4.5*2.0*1.2 mm max
Frequency 4 to 8 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 434 MHz
View Details