Murata Electronics Resonators CSTLS24M0X53-A0

Description
Resonator Through Hole
Request a Quote Datasheet
Description
Resonator Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTLS24M0X53-A0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Through Hole

Resonator Through Hole

Buy Now Datasheet
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTLS24M0X53-A0-ND CSTLS24M0X53-A0
Product Name Resonators Resonators
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM3B MHz Crystal - ABM3B-16.934MHZ-10-B-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 16.93 MHz
Frequency Stability 10 ppm
View Details
3 suppliers