Murata Electronics Resonators CSTLS20M0X51-B0

Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18256-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18256-ND
Resonators 490-18256-ND
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole

20MHz Ceramic Resonator Built in Capacitor 5pF ±0.2% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators CSTLS20M0X51-B0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-18256-ND CSTLS20M0X51-B0
Product Name Resonators Ceramic Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34S-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details