ECS Inc. International Resonators ZTT50.00MX

Description
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - ZTT50.00MX-ND - DigiKey
Thief River Falls, MN, United States
Resonators
ZTT50.00MX-ND
Resonators ZTT50.00MX-ND
50MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

50MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTT50.00MX
CERAMIC RES 50.0000MHZ 5PF T/H

CERAMIC RES 50.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number ZTT50.00MX-ND ZTT50.00MX
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Resonator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details