Murata Electronics Resonators CSTLS16M0X55-A0

Description
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-6000-3-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6000-3-ND
Resonators 490-6000-3-ND
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators - 490-6000-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-6000-1-ND
Resonators 490-6000-1-ND
16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 30pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 30PF T/H

CERAMIC RES 16.0000MHZ 30PF T/H

Supplier's Site
CERAMIC RES 16.0000MHZ 30PF T/H

CERAMIC RES 16.0000MHZ 30PF T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-6000-3-ND CSTLS16M0X55-A0 CSTLS16M0X55-A0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details