ECS Inc. International Ceramic Resonators ECS-CTP-4.00-15-TR

Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Description
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-CTP-4.00-15-TR is a surface-mount ceramic resonator with a 4.00 MHz frequency and 15 pF built-in capacitors, housed in a 6.0 x 3.0 mm package. It operates over a temperature range of -40°C to +85°C with a frequency tolerance of ±0.3% at 25°C and a frequency stability of ±0.3% over temperature. The equivalent series resistance is 30 Ω, with a DC voltage rating of 6 V and an AC voltage rating of 15 Vp-p. It meets a withstanding voltage of 100 V DC for 5 seconds and an insulation resistance of 500 MΩ at 10 V for 1 minute. The package height is 1.8 ±0.2 mm. It is marked as MSL 1 with Sn/Ag lead finish and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The ECS-CTP-4.00-15-TR is a surface-mount ceramic resonator with a 4.00 MHz frequency and 15 pF built-in capacitors, housed in a 6.0 x 3.0 mm package. It operates over a temperature range of -40°C to +85°C with a frequency tolerance of ±0.3% at 25°C and a frequency stability of ±0.3% over temperature. The equivalent series resistance is 30 Ω, with a DC voltage rating of 6 V and an AC voltage rating of 15 Vp-p. It meets a withstanding voltage of 100 V DC for 5 seconds and an insulation resistance of 500 MΩ at 10 V for 1 minute. The package height is 1.8 ±0.2 mm. It is marked as MSL 1 with Sn/Ag lead finish and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - ECS-CTP-4.00-15-TR - ECS Inc. International
Lenexa, KS, United States
Ceramic Resonators
ECS-CTP-4.00-15-TR
Ceramic Resonators ECS-CTP-4.00-15-TR
When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

When you purchase electronic components, like ceramic resonators, from ECS Inc., you’ll receive a highly reliable product with long-term stability. All ceramic products designed by ECS Inc. feature low-series resistance, precision frequency selection and stable frequency tolerance within their specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57 MHz, you’ll find one from ECS Inc. that suits your project and budget. See for yourself why ECS Inc. ceramic resonators should be your top choice for your application. Request a sample.

Supplier's Site Datasheet
Resonators - 50-ECS-CTP-4.00-15-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.00MHZ 15PF SMD

CERAMIC RES 4.00MHZ 15PF SMD

Buy Now Datasheet
Resonators - 50-ECS-CTP-4.00-15-TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.00MHZ 15PF SMD

CERAMIC RES 4.00MHZ 15PF SMD

Buy Now Datasheet
Resonators - 50-ECS-CTP-4.00-15-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.00MHZ 15PF SMD

CERAMIC RES 4.00MHZ 15PF SMD

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Resonators Resonators
Product Number ECS-CTP-4.00-15-TR 50-ECS-CTP-4.00-15-TRCT-ND
Product Name Ceramic Resonators Resonators
Resonator Type Ceramic Ceramic
Features / Standards RoHS Built-in Capacitor
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-036-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - X903-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Surface Mount Oscillators - ECS-3963-333-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Crystals - ECS-.327-6-34QCN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers