Murata Power Solutions Resonators CSTLS16M0X53-B0

Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7035-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7035-ND
Resonators 490-7035-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Ceramic Resonators - 1062885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1062885
Ceramic Resonators 1062885
Murata CSTLS16M0X53-B0 Ceramic Resonator

Murata CSTLS16M0X53-B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1062885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1062885P
Ceramic Resonators 1062885P
Murata CSTLS16M0X53-B0 Ceramic Resonator

Murata CSTLS16M0X53-B0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 1618016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1618016
Ceramic Resonators 1618016
Murata CSTLS16M0X53-B0 Ceramic Resonator

Murata CSTLS16M0X53-B0 Ceramic Resonator

Supplier's Site
Resonators - CSTLS16M0X53-B0 - 1163613-CSTLS16M0X53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTLS16M0X53-B0
1163613-CSTLS16M0X53-B0
Resonators - CSTLS16M0X53-B0 1163613-CSTLS16M0X53-B0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163613-CSTLS16M0X53 -B0 Series: CERALOCK CSTLS Packaging: Bulk Type: Ceramic Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 80°C Features: Built in Capacitor Package: Radial - 3 Lead, 2.50mm Pitch Capacitance: 15pF Impedance: 50 Ohm Frequency: 16MHz Height: 0.256" (6.50mm) Size: 0.217" L x 0.118" W (5.50mm x 3.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): AWCR16.00MD; CSTLS16M0X53-R0; CSTLS16M0X53-A1; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163613-CSTLS16M0X53-B0
Series: CERALOCK CSTLS
Packaging: Bulk
Type: Ceramic
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 80°C
Features: Built in Capacitor
Package: Radial - 3 Lead, 2.50mm Pitch
Capacitance: 15pF
Impedance: 50 Ohm
Frequency: 16MHz
Height: 0.256" (6.50mm)
Size: 0.217" L x 0.118" W (5.50mm x 3.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): AWCR16.00MD; CSTLS16M0X53-R0; CSTLS16M0X53-A1;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 15PF T/H

CERAMIC RES 16.0000MHZ 15PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3717
Leaded Resonator; Frequency Murata 70AC3717
LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:16MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 490-7035-ND 1062885 1062885P 1163613-CSTLS16M0X53-B0 CSTLS16M0X53-B0 70AC3717
Product Name Resonators Ceramic Resonators Ceramic Resonators Resonators - CSTLS16M0X53-B0 Resonators Leaded Resonator; Frequency Murata
Resonator Type Ceramic Ceramic; Ceramic Ceramic RC Resonator
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through hole Through Hole
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR2-10.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1341466-ABM8AIG-8.000MHZ-1Z-T - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 8 MHz
View Details
6 suppliers