Murata Electronics Resonators CSTLS16M0X51Z-B0

Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Through Hole
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-18254-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-18254-ND
Resonators 490-18254-ND
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Through Hole

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Through Hole

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 5PF T/H

CERAMIC RES 16.0000MHZ 5PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-18254-ND CSTLS16M0X51Z-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Ceramic Resonators - ECS-CTP-4.00-15-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4 MHz
View Details
2 suppliers
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABM8G MHz Crystal - ABM8G-30.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 30 ppm
View Details
4 suppliers