ECS Inc. International Resonators ZTT-10.00MT

Description
10MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - X906-ND - DigiKey
Thief River Falls, MN, United States
Resonators
X906-ND
Resonators X906-ND
10MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

10MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators ZTT-10.00MT
CERAMIC RES 10.0000MHZ 30PF T/H

CERAMIC RES 10.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number X906-ND ZTT-10.00MT
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR-B - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 2 to 8 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
AMPM XO (Standard) MEMS - AMPMGEB-2.5000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.5 MHz
Frequency Stability 50 ppm
View Details
2 suppliers