Murata Electronics Resonators CSTCV24M0X51Q-R0

Description
24MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
24MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7869-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7869-2-ND
Resonators 490-7869-2-ND
24MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Surface Mount

24MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 24.0000MHZ 5PF SMD

CERAMIC RES 24.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 490-7869-2-ND CSTCV24M0X51Q-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ZTB - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 0.4550 MHz
View Details
Resonator - SMCM-3225 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 480 MHz
View Details