Murata Electronics Resonators CSTCR7M28G55B-R0

Description
CERAMIC RES 7.2800MHZ 33PF SMD
Description
CERAMIC RES 7.2800MHZ 33PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 7.2800MHZ 33PF SMD

CERAMIC RES 7.2800MHZ 33PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTCR7M28G55B-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Surface Mount Crystals - ECS-.327-9-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WF972A0125CG - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 13.3×6.5×1.45mm
Features / Standards RoHS; Lead-Free
View Details