NDK SAW Filter WF972A0125CG

Description
SAW Filter for GSM Base Station A low-loss filter. With a low-band ripple. Excellent group delay characteristics. Excellent guaranteed attenuation.
Datasheet
Description
SAW Filter for GSM Base Station A low-loss filter. With a low-band ripple. Excellent group delay characteristics. Excellent guaranteed attenuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WF972A0125CG - NDK
Belvidere, IL, USA
SAW Filter
WF972A0125CG
SAW Filter WF972A0125CG
SAW Filter for GSM Base Station A low-loss filter. With a low-band ripple. Excellent group delay characteristics. Excellent guaranteed attenuation.

SAW Filter for GSM Base Station

  • A low-loss filter.
  • With a low-band ripple.
  • Excellent group delay characteristics.
  • Excellent guaranteed attenuation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WF972A0125CG
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Resonator Type MHz Crystal
Frequency 40 MHz
Frequency Stability 50 ppm
View Details