CERAMIC RES 7.2000MHZ 15PF SMD
7.2MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount
CERAMIC RES 7.2000MHZ 15PF SMD
CERAMIC RES 7.2000MHZ 15PF SMD
CERAMIC RES 7.2000MHZ 15PF SMD
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | 490-7866-1-ND | CSTCR7M20G53-R0 | CSTCR7M20G53-R0 |
| Product Name | Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |