Murata Power Solutions Resonators CSTCR5M00G55-R0

Description
5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7864-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7864-1-ND
Resonators 490-7864-1-ND
5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-7864-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7864-6-ND
Resonators 490-7864-6-ND
5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-7864-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7864-2-ND
Resonators 490-7864-2-ND
5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 5.0000MHZ 39PF SMD

CERAMIC RES 5.0000MHZ 39PF SMD

Supplier's Site
CERAMIC RES 5.0000MHZ 39PF SMD

CERAMIC RES 5.0000MHZ 39PF SMD

Supplier's Site Datasheet
Surface Mount Resonator; Frequency Murata - 69AC5696 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5696
Surface Mount Resonator; Frequency Murata 69AC5696
SURFACE MOUNT RESONATOR; Frequency:5MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:5MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators
Product Number 490-7864-1-ND CSTCR5M00G55-R0 CSTCR5M00G55-R0 69AC5696
Product Name Resonators Resonators Resonators Surface Mount Resonator; Frequency Murata
Resonator Type Ceramic Ceramic Ceramic RC Resonator
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-200-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABL MHz Crystal - ABL-6.000MHZ-B2 - Abracon, LLC
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 6 MHz
View Details
6 suppliers