Murata Electronics Resonators CSTCR4M19G53A-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCR4M19G53A-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Oscillators - CSTCR4M19G53A-R0 - 867403-CSTCR4M19G53A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCR4M19G53A-R0
867403-CSTCR4M19G53A-R0
Oscillators - CSTCR4M19G53A-R0 867403-CSTCR4M19G53A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867403-CSTCR4M19G53A -R0 Series: * Features: Resonator Surface Mount Package: 3-SMD, Non-Standard Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867403-CSTCR4M19G53A-R0
Series: *
Features: Resonator Surface Mount
Package: 3-SMD, Non-Standard
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CSTCR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Oscillators Resonators
Product Number CSTCR4M19G53A-R0-ND 867403-CSTCR4M19G53A-R0 CSTCR4M19G53A-R0
Product Name Resonators Oscillators - CSTCR4M19G53A-R0 Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Oscillators - 510ACA47M2500AAG - 907128-510ACA47M2500AAG - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Surface Mount Crystals - ECS-160-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers