Murata Power Solutions Resonators CSTCR4M00G55B-R0

Description
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7862-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7862-6-ND
Resonators 490-7862-6-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7862-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7862-2-ND
Resonators 490-7862-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7862-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7862-1-ND
Resonators 490-7862-1-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 2763668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763668
Ceramic Resonators 2763668
Murata CSTCR4M00G55B-R0

Murata CSTCR4M00G55B-R0

Supplier's Site
Ceramic Resonators - 2763669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763669P
Ceramic Resonators 2763669P
Murata CSTCR4M00G55B-R0

Murata CSTCR4M00G55B-R0

Supplier's Site
Ceramic Resonators - 2763669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763669
Ceramic Resonators 2763669
Murata CSTCR4M00G55B-R0

Murata CSTCR4M00G55B-R0

Supplier's Site
Surface Mount Resonator; Frequency Murata - 69AC5694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5694
Surface Mount Resonator; Frequency Murata 69AC5694
SURFACE MOUNT RESONATOR; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.15%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.15%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-7862-6-ND 2763668 69AC5694 CSTCR4M00G55B-R0 CSTCR4M00G55B-R0
Product Name Resonators Ceramic Resonators Surface Mount Resonator; Frequency Murata Resonators Resonators
Resonator Type Ceramic RC Resonator Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTB522P-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM3 MHz Crystal - ABM3-27.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 30 ppm
View Details
8 suppliers