Murata Electronics Resonators - CSTCE19M6V53-R0 CSTCE19M6V53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163605-CSTCE19M6V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163605-CSTCE19M6V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE19M6V53-R0 - 1163605-CSTCE19M6V53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE19M6V53-R0
1163605-CSTCE19M6V53-R0
Resonators - CSTCE19M6V53-R0 1163605-CSTCE19M6V53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163605-CSTCE19M6V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163605-CSTCE19M6V53-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 1163605-CSTCE19M6V53-R0 CSTCE19M6V53-R0
Product Name Resonators - CSTCE19M6V53-R0 Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X913-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM12 MHz Crystal - ABM12-26.000MHZ-B2X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 20 ppm
View Details
5 suppliers