Murata Power Solutions Resonators - CSTCE16M0V13C99-R0 CSTCE16M0V13C99-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1030746-CSTCE16M0V13 C99-R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 16MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.1% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1030746-CSTCE16M0V13 C99-R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 16MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.1% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE16M0V13C99-R0 - 1030746-CSTCE16M0V13C99-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE16M0V13C99-R0
1030746-CSTCE16M0V13C99-R0
Resonators - CSTCE16M0V13C99-R0 1030746-CSTCE16M0V13C99-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1030746-CSTCE16M0V13 C99-R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 16MHz Height: 0.031" (0.79mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.1% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1030746-CSTCE16M0V13C99-R0
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 15pF
Frequency: 16MHz
Height: 0.031" (0.79mm)
Frequency Stability: ±0.13%
Frequency Tolerance: ±0.1%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resonators - 490-11069-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11069-2-ND
Resonators 490-11069-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1030746-CSTCE16M0V13C99-R0 490-11069-2-ND CSTCE16M0V13C99-R0
Product Name Resonators - CSTCE16M0V13C99-R0 Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Oscillators - ECS-2520MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 387 MHz
View Details