Murata Power Solutions Resonators CSTCE14M7V53-R0

Description
14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7850-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7850-2-ND
Resonators 490-7850-2-ND
14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount

14.746MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 14.7460MHZ 15PF SMD

CERAMIC RES 14.7460MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 14.7460MHZ 15PF SMD

CERAMIC RES 14.7460MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-7850-2-ND CSTCE14M7V53-R0 CSTCE14M7V53-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-4.00-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABS06W kHz Crystal (Tuning Fork) - ABS06W-32.768KHZ-D-2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers