The ECS-DR1-3150 is a one-port SAW resonator in a thru-hole TO-39-3A package, designed for use in remote control and wireless security transmitters. It operates at a center frequency of 315.0 MHz with a tolerance of ±0.1 MHz, exhibits a maximum insertion loss of 2.0 dB, and maintains a unloaded Q of 13,900. The device operates from -40 °C to +85 °C with a frequency temperature coefficient of 0.037 ppm/°C and a turnover temperature range of 10/40 °C. Frequency aging is less than ±10 ppm per year. The component has a maximum DC voltage rating of 10 VDC between pins and a static capacitance of 2.5 ±0.3 pF between pins 1 and 2. It is RoHS compliant and features a 50 ohms loaded Q of 2,100.
Known widely in the electrical and mechanical engineering industries as a surface wave equivalent to crystal resonators, SAW resonators are used for stable resonant frequency sources. SAW resonators operate at higher frequencies than other mechanical piezoelectric components, and they are often used in the manufacturing of radio transmitters, where tunability is not required. They’re ideal for other radio devices where channelization is not necessary, such as garage door openers, remote controls, short-range radio frequency links for computer peripherals and more. ECS Inc.’s SAW resonators meet industry standards for cell phones, keyless entry, digital satellite receivers and more.
ECS Inc. offers both through hole and surface mount SAW resonators from 310 MHz to 950 MHz. Surface mount SAW resonators can be installed without drilling into the board and thus are more efficient than through hole resonators. When through hole packaging is necessary, like in applications not migrated to surface-mount technology, ECS Inc. can supply SAW resonators, which tolerate more environmental stress than their surface mount counterparts.
| ECS Inc. International | |
|---|---|
| Product Category | Resonators |
| Product Number | ECS-DR1-3150 |
| Product Name | SAW Resonators |
| Resonator Type | SAW |