Murata Electronics Resonators CSTCE12M2G55A-R0

Description
CER RESONATOR SMD
Description
CER RESONATOR SMD

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCE12M2G55A-R0
Product Name Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
ABM3 MHz Crystal - ABM3-12.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
8 suppliers