Murata Electronics Resonators - CSTCC8M38G53-R0 CSTCC8M38G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 709936-CSTCC8M38G53- R0 Mounting Style: SMD Height: 0.061" (1.55mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 709936-CSTCC8M38G53- R0 Mounting Style: SMD Height: 0.061" (1.55mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC8M38G53-R0 - 709936-CSTCC8M38G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC8M38G53-R0
709936-CSTCC8M38G53-R0
Resonators - CSTCC8M38G53-R0 709936-CSTCC8M38G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 709936-CSTCC8M38G53- R0 Mounting Style: SMD Height: 0.061" (1.55mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 709936-CSTCC8M38G53-R0
Mounting Style: SMD
Height: 0.061" (1.55mm)
Categories: Crystals, Oscillators, Resonators
Manufacturer Package: 3-SMD, Non-Standard
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 709936-CSTCC8M38G53-R0 CSTCC8M38G53-R0 CSTCC8M38G53-R0
Product Name Resonators - CSTCC8M38G53-R0 Resonators Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM3B MHz Crystal - ABM3B-24.000MHZ-10-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
6 suppliers