Murata Manufacturing Crystal/Oscillator CSTCC3M58G56R0

Description
RESONATORS, 3.58MHZ, 5%, 47PF. FREE 2 YEAR RADWELL WARRANTY
Description
RESONATORS, 3.58MHZ, 5%, 47PF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 67669497 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
67669497
Crystal/Oscillator 67669497
RESONATORS, 3.58MHZ, 5%, 47PF. FREE 2 YEAR RADWELL WARRANTY

RESONATORS, 3.58MHZ, 5%, 47PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resonators
Product Number 67669497
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ZTB - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 0.4550 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABLS MHz Crystal - ABLS-8.000MHZ-D-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 50 ppm
View Details
6 suppliers