Murata Electronics Resonators - CSTCC3M58G56A-R0 CSTCC3M58G56A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163597-CSTCC3M58G56 A-R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163597-CSTCC3M58G56 A-R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC3M58G56A-R0 - 1163597-CSTCC3M58G56A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC3M58G56A-R0
1163597-CSTCC3M58G56A-R0
Resonators - CSTCC3M58G56A-R0 1163597-CSTCC3M58G56A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163597-CSTCC3M58G56 A-R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163597-CSTCC3M58G56A-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Resonators - CSTCC3M58G56A-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1163597-CSTCC3M58G56A-R0 CSTCC3M58G56A-R0-ND CSTCC3M58G56A-R0
Product Name Resonators - CSTCC3M58G56A-R0 Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X907-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABLS2 MHz Crystal - ABLS2-3.579545MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 3.58 MHz
Frequency Stability 30 ppm
View Details
6 suppliers