Murata Electronics Resonators CSTCC3M00G53-R0

Description
3MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17716-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17716-2-ND
Resonators 490-17716-2-ND
3MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

3MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - CSTCC3M00G53-R0 - 1163595-CSTCC3M00G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC3M00G53-R0
1163595-CSTCC3M00G53-R0
Resonators - CSTCC3M00G53-R0 1163595-CSTCC3M00G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163595-CSTCC3M00G53 -R0 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163595-CSTCC3M00G53-R0
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now
CERAMIC RES 3.0000MHZ 15PF SMD

CERAMIC RES 3.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-17716-2-ND 1163595-CSTCC3M00G53-R0 CSTCC3M00G53-R0
Product Name Resonators Resonators - CSTCC3M00G53-R0 Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
ABLS MHz Crystal - ABLS-24.576MHZ-K4F-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Frequency Stability 50 ppm
View Details
5 suppliers